The RN73H2BTTD2433D25 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 243 kΩ with a tolerance of ±0.5%. This resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can operate at a maximum terminal part temperature of 110°C. The resistor is constructed with a thin metal film, providing high reliability and stability, particularly in automotive applications. It has a temperature coefficient of resistance (TCR) of ±25 ppm/°C and is suitable for a wide operating temperature range from -55°C to +155°C. The RN73H series is known for its low current noise and improved moisture resistance due to a glass passivation layer. Additionally, it meets EU RoHS requirements and has been AEC-Q200 tested, making it a reliable choice for engineers looking for precision resistors in demanding environments.
243 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 243K OHM 0.5% 1/4W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2BTTD2433D25TR-ND | RN73H2BTTD2433D25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |