KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD23R4F100

Description
23.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
23.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2BTTD23R4F100 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 23.4 ohms with a tolerance of ±1%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability at elevated temperatures. It is also moisture resistant due to a glass passivation layer and has been tested for sulfur resistance according to ASTM B 809-95. The RN73H series meets EU RoHS requirements and is AEC-Q200 tested, ensuring compliance with automotive standards. Engineers considering this resistor can expect long-term precision with a OîR of ±0.1% in reliability tests and endurance at 85°C for 3000 hours. The resistor is packaged in a standard 1206 size, making it suitable for various PCB designs.

Datasheet Summary
Powered by GS/AI

The RN73H2BTTD23R4F100 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 23.4 ohms with a tolerance of ±1%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability at elevated temperatures. It is also moisture resistant due to a glass passivation layer and has been tested for sulfur resistance according to ASTM B 809-95. The RN73H series meets EU RoHS requirements and is AEC-Q200 tested, ensuring compliance with automotive standards. Engineers considering this resistor can expect long-term precision with a OîR of ±0.1% in reliability tests and endurance at 85°C for 3000 hours. The resistor is packaged in a standard 1206 size, making it suitable for various PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD23R4F100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD23R4F100TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD23R4F100TR-ND
23.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

23.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2BTTD23R4F100 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2BTTD23R4F100
Chip Resistor - Surface Mount RN73H2BTTD23R4F100
RES 23.4 OHM 1% 1/4W 1206

RES 23.4 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2BTTD23R4F100TR-ND RN73H2BTTD23R4F100
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 23.4 ohms 23.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1074119P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 2.7 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details