The RN73H2BTTD2003D50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 200 kΩ with a tolerance of ±0.5%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, making it suitable for precision applications. It also exhibits excellent moisture resistance due to a glass passivation layer and has been tested for sulfur resistance according to ASTM B 809-95. The RN73H series is compliant with EU RoHS requirements and has undergone AEC-Q200 testing, ensuring its suitability for automotive use. Engineers considering this resistor should note its performance characteristics, including a maximum working voltage of 200V and a maximum overload voltage of 400V. The resistor is packaged in a 1206 size format, making it compatible with various PCB designs.
200 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 200K OHM 0.5% 1/4W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2BTTD2003D50TR-ND | RN73H2BTTD2003D50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |