KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD15R8D25

Description
15.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
15.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2BTTD15R8D25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It has a resistance value of 15.8 ohms with a tolerance of ±0.5%. This resistor is rated for a power dissipation of 0.25W at an ambient temperature of 85°C and can operate in a temperature range from -55°C to +155°C. The RN73H series features a thin metal film construction, providing low noise and high stability, making it suitable for precision applications. It has been tested according to AEC-Q200 standards, ensuring its reliability under various conditions. The resistor also offers improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. Engineers should consider this resistor for projects requiring high precision and stability, especially in environments where temperature fluctuations and moisture exposure are concerns.

Datasheet Summary
Powered by GS/AI

The RN73H2BTTD15R8D25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It has a resistance value of 15.8 ohms with a tolerance of ±0.5%. This resistor is rated for a power dissipation of 0.25W at an ambient temperature of 85°C and can operate in a temperature range from -55°C to +155°C. The RN73H series features a thin metal film construction, providing low noise and high stability, making it suitable for precision applications. It has been tested according to AEC-Q200 standards, ensuring its reliability under various conditions. The resistor also offers improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. Engineers should consider this resistor for projects requiring high precision and stability, especially in environments where temperature fluctuations and moisture exposure are concerns.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD15R8D25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD15R8D25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD15R8D25TR-ND
15.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

15.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2BTTD15R8D25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2BTTD15R8D25
Chip Resistor - Surface Mount RN73H2BTTD15R8D25
RES 15.8 OHM 0.5% 1/4W 1206

RES 15.8 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2BTTD15R8D25TR-ND RN73H2BTTD15R8D25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers