14.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES, 14K5, 1%, 0.25W, 1206 ROHS COMPLIANT: YES
RES 14.5K OHM 1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RN73H2BTTD1452F50TR-ND | 85AH2999 | RN73H2BTTD1452F50 |
| Product Name | Chip Resistor - Surface Mount | Res, 14K5, 1%, 0.25W, 1206 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | 1206; 1206 | 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |