KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD1172F100

Description
11.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
11.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 11K7, 1%, 0.25W, 1206 is a thin film flat chip resistor designed for high reliability applications, including automotive use. It is AEC-Q200 qualified and features a resistance tolerance of ±1% with a nominal resistance value of 11.7 kΩ. The resistor has a power rating of 0.25W at an ambient temperature of 85°C, with a maximum operating temperature of +155°C. It exhibits low current noise and high stability, making it suitable for precision applications. The product is RoHS compliant and offers improved moisture resistance due to a glass passivation layer. The resistor is available in a 1206 package size and is designed to maintain performance under various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Res, 11K7, 1%, 0.25W, 1206 is a thin film flat chip resistor designed for high reliability applications, including automotive use. It is AEC-Q200 qualified and features a resistance tolerance of ±1% with a nominal resistance value of 11.7 kΩ. The resistor has a power rating of 0.25W at an ambient temperature of 85°C, with a maximum operating temperature of +155°C. It exhibits low current noise and high stability, making it suitable for precision applications. The product is RoHS compliant and offers improved moisture resistance due to a glass passivation layer. The resistor is available in a 1206 package size and is designed to maintain performance under various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD1172F100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD1172F100TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD1172F100TR-ND
11.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

11.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2BTTD1172F100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD1172F100DKR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD1172F100DKR-ND
11.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

11.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2BTTD1172F100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD1172F100CT-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD1172F100CT-ND
11.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

11.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 11K7, 1%, 0.25W, 1206 Rohs Compliant Koa - 85AH2991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K7, 1%, 0.25W, 1206 Rohs Compliant Koa
85AH2991
Res, 11K7, 1%, 0.25W, 1206 Rohs Compliant Koa 85AH2991
RES, 11K7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 11K7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RN73H2BTTD1172F100 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73H2BTTD1172F100
Resistors - Chip Resistor - Surface Mount RN73H2BTTD1172F100
RES 11.7K OHM 1% 1/4W 1206

RES 11.7K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN73H2BTTD1172F100TR-ND 85AH2991 RN73H2BTTD1172F100
Product Name Chip Resistor - Surface Mount Res, 11K7, 1%, 0.25W, 1206 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details