KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD1003B10

Description
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD1003B10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD1003B10CT-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD1003B10CT-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2BTTD1003B10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD1003B10TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD1003B10TR-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2BTTD1003B10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD1003B10DKR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD1003B10DKR-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 100K, 0.1%, 0.25W, 1206 Rohs Compliant Koa - 85AH2979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.25W, 1206 Rohs Compliant Koa
85AH2979
Res, 100K, 0.1%, 0.25W, 1206 Rohs Compliant Koa 85AH2979
RES, 100K, 0.1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 100K, 0.1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73H2BTTD1003B10 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2BTTD1003B10
Chip Resistor - Surface Mount RN73H2BTTD1003B10
RES 100K OHM 0.1% 1/4W 1206

RES 100K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RN73H2BTTD1003B10CT-ND 85AH2979 RN73H2BTTD1003B10
Product Name Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.25W, 1206 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers