KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD9650C50

Description
965 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
965 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2ATTD9650C50 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 965 ohms with a tolerance of ±0.25%. The resistor has a power rating of 0.125W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. It is constructed with a thin metal film for high reliability and stability, making it suitable for automotive applications. The resistor exhibits low current noise and improved moisture resistance due to a glass passivation layer. It is AEC-Q200 tested, ensuring compliance with automotive standards. The RN73H series also demonstrates excellent long-term reliability, with minimal resistance change under specified conditions.

Datasheet Summary
Powered by GS/AI

The RN73H2ATTD9650C50 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 965 ohms with a tolerance of ±0.25%. The resistor has a power rating of 0.125W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. It is constructed with a thin metal film for high reliability and stability, making it suitable for automotive applications. The resistor exhibits low current noise and improved moisture resistance due to a glass passivation layer. It is AEC-Q200 tested, ensuring compliance with automotive standards. The RN73H series also demonstrates excellent long-term reliability, with minimal resistance change under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD9650C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD9650C50TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD9650C50TR-ND
965 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

965 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD9650C50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD9650C50
Chip Resistor - Surface Mount RN73H2ATTD9650C50
RES 965 OHM 0.25% 1/8W 0805

RES 965 OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2ATTD9650C50TR-ND RN73H2ATTD9650C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 965 ohms 965 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details