KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD9422C25

Description
94.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
94.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2ATTD9422C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 94.2 kΩ with a tolerance of ±0.25% and a power rating of 0.25W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is constructed with a thin metal film, providing low current noise and high precision. It has been tested according to AEC-Q200 standards, ensuring its suitability for automotive applications. The resistor also exhibits improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. The maximum working voltage is 150V, with a maximum overload voltage of 300V. Engineers considering this resistor for their projects can expect reliable performance and durability, particularly in high-temperature and moisture-prone environments.

Datasheet Summary
Powered by GS/AI

The RN73H2ATTD9422C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 94.2 kΩ with a tolerance of ±0.25% and a power rating of 0.25W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is constructed with a thin metal film, providing low current noise and high precision. It has been tested according to AEC-Q200 standards, ensuring its suitability for automotive applications. The resistor also exhibits improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. The maximum working voltage is 150V, with a maximum overload voltage of 300V. Engineers considering this resistor for their projects can expect reliable performance and durability, particularly in high-temperature and moisture-prone environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD9422C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD9422C25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD9422C25TR-ND
94.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

94.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD9422C25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD9422C25
Chip Resistor - Surface Mount RN73H2ATTD9422C25
RES 94.2K OHM 0.25% 1/8W 0805

RES 94.2K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2ATTD9422C25TR-ND RN73H2ATTD9422C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details