The RN73H2ATTD8452C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 84.5 kΩ with a tolerance of ±0.25% and a power rating of 0.25W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is characterized by low current noise and improved moisture resistance due to a glass passivation layer. It has been tested according to AEC-Q200 standards, making it suitable for automotive applications. The resistor also exhibits a low temperature coefficient of resistance (TCR), which contributes to its precision and long-term stability. The RN73H series is compliant with EU RoHS requirements, ensuring it meets environmental standards. Engineers considering this resistor for their projects can expect reliable performance in demanding conditions, making it a suitable choice for applications requiring high precision and durability.
84.5 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 84.5K OHM 0.25% 1/8W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2ATTD8452C25TR-ND | RN73H2ATTD8452C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |