7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Thin Film Resistors - SMD 7.5kOhm,0805,0.1%,25
RES 7.5K OHM 0.1% 1/8W 0805
RES 7.5K OHM 0.1% 1/8W 0805
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RN73H2ATTD7501B25DKR-ND | 430-RN73H2ATTD7501B25 | RN73H2ATTD7501B25 | RN73H2ATTD7501B25 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 7.5kOhm,0805,0.1%,25 ppm,125mW,100V | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | MetalFilm; Thin Film (Chip); Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0805; 0805 (2012 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |