KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD54R2C50

Description
54.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
54.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2ATTD54R2C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 54.2 ohms with a tolerance of ±0.25%. The resistor has a power rating of 0.125W at an ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability at elevated temperatures. It is also designed to withstand moisture and has been tested for sulfur resistance according to ASTM B 809-95. The RN73H series meets EU RoHS requirements and has undergone AEC-Q200 testing, ensuring its suitability for automotive applications. Engineers considering this resistor can expect long-term precision with minimal resistance change over time, making it a reliable choice for critical applications.

Datasheet Summary
Powered by GS/AI

The RN73H2ATTD54R2C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 54.2 ohms with a tolerance of ±0.25%. The resistor has a power rating of 0.125W at an ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability at elevated temperatures. It is also designed to withstand moisture and has been tested for sulfur resistance according to ASTM B 809-95. The RN73H series meets EU RoHS requirements and has undergone AEC-Q200 testing, ensuring its suitability for automotive applications. Engineers considering this resistor can expect long-term precision with minimal resistance change over time, making it a reliable choice for critical applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD54R2C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD54R2C50TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD54R2C50TR-ND
54.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

54.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD54R2C50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD54R2C50
Chip Resistor - Surface Mount RN73H2ATTD54R2C50
RES 54.2 OHM 0.25% 1/8W 0805

RES 54.2 OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2ATTD54R2C50TR-ND RN73H2ATTD54R2C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 54.2 ohms 54.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details