KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD4811C25

Description
4.81 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
4.81 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2ATTD4811C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 4.81 kΩ with a tolerance of ±0.25%. The resistor has a power rating of 0.125W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This resistor is constructed with a thin metal film, providing low current noise and high stability at elevated temperatures. It is also moisture resistant due to a glass passivation layer and has been tested for sulfur resistance according to ASTM B 809-95. The RN73H series meets EU RoHS requirements and has undergone AEC-Q200 testing, ensuring its suitability for automotive applications. Engineers considering this resistor should note its endurance characteristics, including a OîR of ±0.1% after 3000 hours at 85°C, and its performance under various environmental conditions. The product is available in standard packaging suitable for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The RN73H2ATTD4811C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 4.81 kΩ with a tolerance of ±0.25%. The resistor has a power rating of 0.125W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This resistor is constructed with a thin metal film, providing low current noise and high stability at elevated temperatures. It is also moisture resistant due to a glass passivation layer and has been tested for sulfur resistance according to ASTM B 809-95. The RN73H series meets EU RoHS requirements and has undergone AEC-Q200 testing, ensuring its suitability for automotive applications. Engineers considering this resistor should note its endurance characteristics, including a OîR of ±0.1% after 3000 hours at 85°C, and its performance under various environmental conditions. The product is available in standard packaging suitable for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD4811C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD4811C25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD4811C25TR-ND
4.81 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

4.81 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2ATTD4811C25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD4811C25CT-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD4811C25CT-ND
4.81 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

4.81 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD4811C25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD4811C25
Chip Resistor - Surface Mount RN73H2ATTD4811C25
RES 4.81K OHM 0.25% 1/8W 0805

RES 4.81K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2ATTD4811C25TR-ND RN73H2ATTD4811C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details