KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD4071B25

Description
4.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
4.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2ATTD4071B25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 4.07 kΩ with a tolerance of ±0.1%, and a power rating of 0.125W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for various thermal conditions. This component is constructed with a thin metal film, ensuring low current noise and high stability. It has been tested according to AEC-Q200 standards, confirming its robustness for automotive use. The resistor also exhibits improved moisture resistance due to a glass passivation layer and has been verified for sulfur resistance per ASTM B 809-95. The RN73H series is compliant with EU RoHS requirements, making it a suitable choice for environmentally conscious designs. Engineers considering this resistor should note its long-term precision and reliability, particularly in applications requiring consistent performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The RN73H2ATTD4071B25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 4.07 kΩ with a tolerance of ±0.1%, and a power rating of 0.125W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for various thermal conditions. This component is constructed with a thin metal film, ensuring low current noise and high stability. It has been tested according to AEC-Q200 standards, confirming its robustness for automotive use. The resistor also exhibits improved moisture resistance due to a glass passivation layer and has been verified for sulfur resistance per ASTM B 809-95. The RN73H series is compliant with EU RoHS requirements, making it a suitable choice for environmentally conscious designs. Engineers considering this resistor should note its long-term precision and reliability, particularly in applications requiring consistent performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD4071B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD4071B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD4071B25TR-ND
4.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

4.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD4071B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD4071B25
Chip Resistor - Surface Mount RN73H2ATTD4071B25
RES 4.07K OHM 0.1% 1/8W 0805

RES 4.07K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2ATTD4071B25TR-ND RN73H2ATTD4071B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers