KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD3901B25

Description
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD3901B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD3901B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD3901B25TR-ND
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 3.9K ohm 0.1% 25ppm - 430-RN73H2ATTD3901B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/8W 3.9K ohm 0.1% 25ppm
430-RN73H2ATTD3901B25
Thin Film Resistors - SMD 1/8W 3.9K ohm 0.1% 25ppm 430-RN73H2ATTD3901B25
Thin Film Resistors - SMD 1/8W 3.9K ohm 0.1% 25ppm

Thin Film Resistors - SMD 1/8W 3.9K ohm 0.1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RN73H2ATTD3901B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD3901B25
Chip Resistor - Surface Mount RN73H2ATTD3901B25
RES 3.9K OHM 0.1% 1/8W 0805

RES 3.9K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD3901B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD3901B25
Chip Resistor - Surface Mount RN73H2ATTD3901B25
RES 3.9K OHM 0.1% 1/8W 0805

RES 3.9K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RN73H2ATTD3901B25TR-ND 430-RN73H2ATTD3901B25 RN73H2ATTD3901B25 RN73H2ATTD3901B25
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 3.9K ohm 0.1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip); Metal Film MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573219 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details