KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD3012B10

Description
30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD3012B10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD3012B10TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD3012B10TR-ND
30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2ATTD3012B10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD3012B10CT-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD3012B10CT-ND
30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2ATTD3012B10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD3012B10DKR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD3012B10DKR-ND
30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD3012B10 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD3012B10
Chip Resistor - Surface Mount RN73H2ATTD3012B10
RES 30.1K OHM 0.1% 1/8W 0805

RES 30.1K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-RN73H2ATTD3012B10TR-ND RN73H2ATTD3012B10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers