The RN73H2ATTD27R1C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 27.1 ohms with a tolerance of ±0.25% and a power rating of 0.125W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is constructed with a thin metal film, providing low current noise and high precision, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is also AEC-Q200 tested, indicating compliance with automotive standards for reliability. The RN73H series includes improved moisture resistance due to a glass passivation layer and is verified for sulfur resistance according to ASTM B 809-95. The product meets EU RoHS requirements, making it suitable for environmentally conscious designs.
27.1 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 27.1 OHM 0.25% 1/8W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2ATTD27R1C25TR-ND | RN73H2ATTD27R1C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 27.1 ohms | 27.1 ohms |