The RN73H2ATTD2640C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 264 ohms with a tolerance of ±0.25%. The resistor has a power rating of 0.125W at a rated ambient temperature of 85°C and can operate in a temperature range from -55°C to +155°C. This component is characterized by low current noise and high stability, making it suitable for precision applications. It is also AEC-Q200 tested, ensuring compliance with automotive standards. The resistor is constructed with a thin metal film, providing improved moisture resistance and sulfur resistance, verified according to ASTM B 809-95. The RN73H2ATTD2640C25 meets EU RoHS requirements and is available in a standard 0805 package size. Its performance characteristics include a low temperature coefficient of resistance (TCR) and excellent endurance under specified conditions, making it a reliable choice for engineers seeking durable and precise resistive components.
264 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 264 OHM 0.25% 1/8W 0805
RES 264 OHM 0.25% 1/8W 0805
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN73H2ATTD2640C25TR-ND | RN73H2ATTD2640C25 | RN73H2ATTD2640C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 264 ohms | 264 ohms | 264 ohms |