The RN73H2ATTD2321C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 2.32 kΩ with a tolerance of ±0.25%. The resistor has a power rating of 0.125W at an ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is characterized by low current noise and high stability, making it suitable for precision applications. It is also AEC-Q200 tested, ensuring compliance with automotive standards. The resistor is constructed with a thin metal film and includes a glass passivation layer for improved moisture resistance. Additionally, it meets EU RoHS requirements, making it environmentally friendly. Engineers should consider this resistor for projects requiring high precision and reliability under varying environmental conditions.
2.32 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 2.32K OHM 0.25% 1/8W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2ATTD2321C25TR-ND | RN73H2ATTD2321C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |