KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD2182C10

Description
21.8 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
21.8 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD2182C10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD2182C10TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD2182C10TR-ND
21.8 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

21.8 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD2182C10 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD2182C10
Chip Resistor - Surface Mount RN73H2ATTD2182C10
RES 21.8K OHM 0.25% 1/8W 0805

RES 21.8K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-RN73H2ATTD2182C10TR-ND RN73H2ATTD2182C10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details