KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD1870D100

Description
187 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
187 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1870D100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1870D100TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1870D100TR-ND
187 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

187 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN73H2ATTD1870D100TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging 0805; 0805
Resistance Range 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD153JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details