KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD1800B25

Description
180 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
180 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1800B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1800B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1800B25TR-ND
180 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

180 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1800B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1800B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1800B25DKR-ND
180 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

180 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1800B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1800B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1800B25CT-ND
180 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

180 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD1800B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD1800B25
Chip Resistor - Surface Mount RN73H2ATTD1800B25
RES 180 OHM 0.1% 1/8W 0805

RES 180 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RN73H2ATTD1800B25 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73H2ATTD1800B25
Resistors - Chip Resistor - Surface Mount RN73H2ATTD1800B25
RES 180 OHM 0.1% 1/8W 0805

RES 180 OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RN73H2ATTD1800B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD1800B25
Chip Resistor - Surface Mount RN73H2ATTD1800B25
RES 180 OHM 0.1% 1/8W 0805

RES 180 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Thin Film Resistors 180Ohm,0805,0.1%,25p pm,125mW,100V - 430-RN73H2ATTD1800B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 180Ohm,0805,0.1%,25p pm,125mW,100V
430-RN73H2ATTD1800B25
Thin Film Resistors 180Ohm,0805,0.1%,25p pm,125mW,100V 430-RN73H2ATTD1800B25
Thin Film Resistors 180Ohm,0805,0.1%,25p pm,125mW,100V

Thin Film Resistors 180Ohm,0805,0.1%,25p pm,125mW,100V

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number 2019-RN73H2ATTD1800B25TR-ND RN73H2ATTD1800B25 RN73H2ATTD1800B25 RN73H2ATTD1800B25 430-RN73H2ATTD1800B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors 180Ohm,0805,0.1%,25p pm,125mW,100V
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm MetalFilm; Thin Film (Chip); Metal Film
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details