KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD1601C25

Description
1.6 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
1.6 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2ATTD1601C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 1.6 kΩ with a tolerance of ±0.25% and a power rating of 0.125W at an ambient temperature of 85°C. The resistor operates within a temperature range of -55°C to +155°C and has a low temperature coefficient of resistance (TCR) of ±25 ppm/°C. This component is constructed with a thin metal film, providing excellent stability and precision, making it suitable for applications requiring long-term reliability. It is also compliant with EU RoHS standards and has been tested according to AEC-Q200 specifications, ensuring its suitability for automotive use. The RN73H series is known for its improved moisture resistance and sulfur resistance, which enhances its performance in harsh environments. Engineers considering this resistor should note its robust performance characteristics, including low current noise and high stability at elevated temperatures, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The RN73H2ATTD1601C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 1.6 kΩ with a tolerance of ±0.25% and a power rating of 0.125W at an ambient temperature of 85°C. The resistor operates within a temperature range of -55°C to +155°C and has a low temperature coefficient of resistance (TCR) of ±25 ppm/°C. This component is constructed with a thin metal film, providing excellent stability and precision, making it suitable for applications requiring long-term reliability. It is also compliant with EU RoHS standards and has been tested according to AEC-Q200 specifications, ensuring its suitability for automotive use. The RN73H series is known for its improved moisture resistance and sulfur resistance, which enhances its performance in harsh environments. Engineers considering this resistor should note its robust performance characteristics, including low current noise and high stability at elevated temperatures, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1601C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1601C25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1601C25TR-ND
1.6 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

1.6 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD1601C25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD1601C25
Chip Resistor - Surface Mount RN73H2ATTD1601C25
RES 1.6K OHM 0.25% 1/8W 0805

RES 1.6K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2ATTD1601C25TR-ND RN73H2ATTD1601C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details