The RN73H2ATTD1384C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 1.38 MΩ with a tolerance of ±0.25% and a power rating of 0.25W at a rated ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C and is constructed with a thin metal film for precision and stability. This component is characterized by low current noise and improved moisture resistance due to a glass passivation layer. It has been tested according to AEC-Q200 standards, ensuring its suitability for automotive applications. The resistor also demonstrates excellent long-term reliability, with minimal resistance change (OîR) of ±0.1% after 3,000 hours at 85°C. Additionally, it meets EU RoHS requirements, making it compliant with environmental regulations. Engineers considering this resistor for their projects can expect high performance and durability in demanding conditions.
1.38 MOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 1.38M OHM 0.25% 1/8W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2ATTD1384C50TR-ND | RN73H2ATTD1384C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |