KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD1381C25

Description
1.38 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
1.38 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2ATTD1381C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 1.38 kΩ with a tolerance of ±0.25%, and a power rating of 0.125W at an ambient temperature of 85°C. The resistor operates within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is characterized by low current noise and high precision, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is also AEC-Q200 tested, indicating compliance with automotive standards. The RN73H series is noted for its moisture resistance and sulfur resistance, making it suitable for demanding environments. The product meets EU RoHS requirements, ensuring it is environmentally compliant. Engineers considering this resistor for their projects can expect reliable performance and durability, particularly in applications requiring long-term stability and precision.

Datasheet Summary
Powered by GS/AI

The RN73H2ATTD1381C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 1.38 kΩ with a tolerance of ±0.25%, and a power rating of 0.125W at an ambient temperature of 85°C. The resistor operates within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is characterized by low current noise and high precision, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is also AEC-Q200 tested, indicating compliance with automotive standards. The RN73H series is noted for its moisture resistance and sulfur resistance, making it suitable for demanding environments. The product meets EU RoHS requirements, ensuring it is environmentally compliant. Engineers considering this resistor for their projects can expect reliable performance and durability, particularly in applications requiring long-term stability and precision.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1381C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1381C25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1381C25TR-ND
1.38 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

1.38 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD1381C25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD1381C25
Chip Resistor - Surface Mount RN73H2ATTD1381C25
RES 1.38K OHM 0.25% 1/8W 0805

RES 1.38K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2ATTD1381C25TR-ND RN73H2ATTD1381C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms
View Details
3 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details