KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD1172C50

Description
11.7 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
11.7 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2ATTD1172C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 11.7 kΩ with a tolerance of ±0.25% and a power rating of 0.125W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is constructed with a thin metal film, providing low current noise and high precision, with options for tighter tolerances available. It has been tested according to AEC-Q200 standards, ensuring its suitability for automotive applications. The RN73H series also boasts improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. The maximum working voltage is rated at 150V, with a maximum overload voltage of 300V. Engineers considering this resistor can expect reliable performance in demanding environments, making it a suitable choice for precision applications.

Datasheet Summary
Powered by GS/AI

The RN73H2ATTD1172C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 11.7 kΩ with a tolerance of ±0.25% and a power rating of 0.125W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is constructed with a thin metal film, providing low current noise and high precision, with options for tighter tolerances available. It has been tested according to AEC-Q200 standards, ensuring its suitability for automotive applications. The RN73H series also boasts improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. The maximum working voltage is rated at 150V, with a maximum overload voltage of 300V. Engineers considering this resistor can expect reliable performance in demanding environments, making it a suitable choice for precision applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1172C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1172C50TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1172C50TR-ND
11.7 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

11.7 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD1172C50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD1172C50
Chip Resistor - Surface Mount RN73H2ATTD1172C50
RES 11.7K OHM 0.25% 1/8W 0805

RES 11.7K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2ATTD1172C50TR-ND RN73H2ATTD1172C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details