The RN73H2ATTD1151C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 1.15 kΩ with a tolerance of ±0.25% and a power rating of 0.125W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C and is AEC-Q200 tested, ensuring its suitability for automotive use. This resistor is constructed with a thin metal film, providing low current noise and high stability, especially at elevated temperatures. It also includes a glass passivation layer for improved moisture resistance and has been verified for sulfur resistance according to ASTM B 809-95. The RN73H series meets EU RoHS requirements, making it compliant with environmental standards. Engineers considering this component should note its endurance characteristics, including a OîR of ±0.1% after 3000 hours at 85°C in standard mode, which indicates its long-term reliability. The resistor is packaged in a standard 0805 size, making it compatible with various PCB designs.
1.15 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 1.15K OHM 0.25% 1/8W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2ATTD1151C50TR-ND | RN73H2ATTD1151C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |