KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD1073C50

Description
107 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
107 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1073C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1073C50TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1073C50TR-ND
107 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

107 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD1073C50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD1073C50
Chip Resistor - Surface Mount RN73H2ATTD1073C50
RES 107K OHM 0.25% 1/8W 0805

RES 107K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2ATTD1073C50TR-ND RN73H2ATTD1073C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9920 ohms
View Details
4 suppliers