KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RN73H2ATTD1004D25

Description
Win Source Part Number: 1088802-RN73H2ATTD10 04D25 Category: Resistors>Chip Resistor - Surface Mount Series: RN73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN73H2ATTD1004D 25CT,2019-RN73H2ATTD 1004D25TR,2019-RN73H 2ATTD1004D25DKR Base Product Number: RN73H2A
Request a Quote
Description
Win Source Part Number: 1088802-RN73H2ATTD10 04D25 Category: Resistors>Chip Resistor - Surface Mount Series: RN73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN73H2ATTD1004D 25CT,2019-RN73H2ATTD 1004D25TR,2019-RN73H 2ATTD1004D25DKR Base Product Number: RN73H2A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2A series chip resistor from Win Source Electronics is designed for high reliability applications, particularly in automotive environments. The specific part number 1088802-RN73H2ATTD1004D25 features a power rating of 0.125W at an ambient temperature of 85°C and operates within a temperature range of -55°C to 155°C. It has a resistance value of 10 kΩ with a tolerance of ±0.5% and a temperature coefficient of ±25 ppm/°C. The resistor is constructed using metal film technology, providing low current noise and improved moisture resistance due to a glass passivation layer. It is compliant with AEC-Q200 standards, ensuring suitability for automotive applications. The product is packaged in a tape and reel format, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The RN73H2A series chip resistor from Win Source Electronics is designed for high reliability applications, particularly in automotive environments. The specific part number 1088802-RN73H2ATTD1004D25 features a power rating of 0.125W at an ambient temperature of 85°C and operates within a temperature range of -55°C to 155°C. It has a resistance value of 10 kΩ with a tolerance of ±0.5% and a temperature coefficient of ±25 ppm/°C. The resistor is constructed using metal film technology, providing low current noise and improved moisture resistance due to a glass passivation layer. It is compliant with AEC-Q200 standards, ensuring suitability for automotive applications. The product is packaged in a tape and reel format, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1088802-RN73H2ATTD1004D25
Resistors - Chip Resistor - Surface Mount 1088802-RN73H2ATTD1004D25
Win Source Part Number: 1088802-RN73H2ATTD10 04D25 Category: Resistors>Chip Resistor - Surface Mount Series: RN73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN73H2ATTD1004D 25CT,2019-RN73H2ATTD 1004D25TR,2019-RN73H 2ATTD1004D25DKR Base Product Number: RN73H2A

Win Source Part Number: 1088802-RN73H2ATTD1004D25
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RN73H2ATTD1004D25CT,2019-RN73H2ATTD1004D25TR,2019-RN73H2ATTD1004D25DKR
Base Product Number: RN73H2A

Buy Now Datasheet
RES 1M OHM 0.5% 1/8W 0805 Product overview: RN73H2ATTD1004D25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H2ATTD1004D25 can be used for catalog matching and distributor lookup.

RES 1M OHM 0.5% 1/8W 0805 Product overview: RN73H2ATTD1004D25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H2ATTD1004D25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1004D25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1004D25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1004D25TR-ND
1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1088802-RN73H2ATTD1004D25 52-RN73H2ATTD1004D25 2019-RN73H2ATTD1004D25TR-ND
Product Name Resistors - Chip Resistor - Surface Mount 8W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4423FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details