KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD1004C50

Description
1 MOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
1 MOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2ATTD1004C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 1 MΩ with a tolerance of ±0.25%. The resistor has a power rating of 0.125W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability. It is AEC-Q200 tested, ensuring it meets stringent automotive standards. The resistor also offers improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. The maximum working voltage is 150V, with a maximum overload voltage of 300V. Engineers may consider this resistor for applications requiring precision and reliability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The RN73H2ATTD1004C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 1 MΩ with a tolerance of ±0.25%. The resistor has a power rating of 0.125W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability. It is AEC-Q200 tested, ensuring it meets stringent automotive standards. The resistor also offers improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. The maximum working voltage is 150V, with a maximum overload voltage of 300V. Engineers may consider this resistor for applications requiring precision and reliability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1004C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1004C50TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1004C50TR-ND
1 MOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

1 MOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD1004C50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD1004C50
Chip Resistor - Surface Mount RN73H2ATTD1004C50
RES 1M OHM 0.25% 1/8W 0805

RES 1M OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2ATTD1004C50TR-ND RN73H2ATTD1004C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details