1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 1K OHM 0.1% 1/8W 0805
Resistors - Chip Resistor - Surface Mount
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1786460 | 1878017P | 2019-RN73H2ATTD1001B25DKR-ND | RN73H2ATTD1001B25 | RN73H2ATTD1001B25 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | MetalFilm | MetalFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | ||
| Standards and Certifications | Aec-q200 | ||||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Power Rating | 0.1300 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |