KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1JTTD8201B25

Description
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1JTTD8201B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD8201B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD8201B25TR-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD8201B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD8201B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD8201B25DKR-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD8201B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD8201B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD8201B25CT-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
10W Resistor - 52-RN73H1JTTD8201B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 8.2K OHM 0.1% 1/10W 0603 Product overview: RN73H1JTTD8201B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1JTTD8201B25 can be used for catalog matching and distributor lookup.

RES 8.2K OHM 0.1% 1/10W 0603 Product overview: RN73H1JTTD8201B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1JTTD8201B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN73H1JTTD8201B25
756138-RN73H1JTTD8201B25
Chip Resistor - Surface Mount - RN73H1JTTD8201B25 756138-RN73H1JTTD8201B25
Manufacturer: KOA Speer Win Source Part Number: 756138-RN73H1JTTD820 1B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 756138-RN73H1JTTD8201B25
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Resistors - 1878065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1878065P
Surface Mount Resistors 1878065P
KOA RN73H1JTTD8201B25

KOA RN73H1JTTD8201B25

Supplier's Site
Surface Mount Resistors - 1786422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786422
Surface Mount Resistors 1786422
KOA RN73H1JTTD8201B25

KOA RN73H1JTTD8201B25

Supplier's Site
Surface Mount Resistors - 1878065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1878065
Surface Mount Resistors 1878065
KOA RN73H1JTTD8201B25

KOA RN73H1JTTD8201B25

Supplier's Site
Chip Resistor - Surface Mount - RN73H1JTTD8201B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD8201B25
Chip Resistor - Surface Mount RN73H1JTTD8201B25
RES 8.2K OHM 0.1% 1/10W 0603

RES 8.2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2019-RN73H1JTTD8201B25TR-ND 52-RN73H1JTTD8201B25 756138-RN73H1JTTD8201B25 1878065P 1786422 RN73H1JTTD8201B25
Product Name Chip Resistor - Surface Mount 10W Resistor Chip Resistor - Surface Mount - RN73H1JTTD8201B25 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film Thin Film (Chip); Thin Film Thin film MetalFilm
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details