750 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 750 OHM 0.1% 1/10W 0603
RES 750 OHM 0.1% 1/10W 0603
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN73H1JTTD7500B25TR-ND | RN73H1JTTD7500B25 | RN73H1JTTD7500B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 750 ohms | 750 ohms | 750 ohms |