KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN73H1JTTD6801B25 RN73H1JTTD6801B25

Description
Manufacturer: KOA Speer Win Source Part Number: 892089-RN73H1JTTD680 1B25 Series: RN73H Operating Temperature Range: -55°C ~ 155°C Features: 6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RN73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RN73H1JTTD6801B 25TR, 2019-RN73H1JTTD6801B 25, 2019-RN73H1JTTD6801B 25-ND, 2019-RN73H1JTTD6801B 25CT, 2019-RN73H1JTTD6801B 25DKR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 892089-RN73H1JTTD680 1B25 Series: RN73H Operating Temperature Range: -55°C ~ 155°C Features: 6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RN73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RN73H1JTTD6801B 25TR, 2019-RN73H1JTTD6801B 25, 2019-RN73H1JTTD6801B 25-ND, 2019-RN73H1JTTD6801B 25CT, 2019-RN73H1JTTD6801B 25DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN73H1JTTD6801B25
892089-RN73H1JTTD6801B25
Chip Resistor - Surface Mount - RN73H1JTTD6801B25 892089-RN73H1JTTD6801B25
Manufacturer: KOA Speer Win Source Part Number: 892089-RN73H1JTTD680 1B25 Series: RN73H Operating Temperature Range: -55°C ~ 155°C Features: 6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RN73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RN73H1JTTD6801B 25TR, 2019-RN73H1JTTD6801B 25, 2019-RN73H1JTTD6801B 25-ND, 2019-RN73H1JTTD6801B 25CT, 2019-RN73H1JTTD6801B 25DKR

Manufacturer: KOA Speer
Win Source Part Number: 892089-RN73H1JTTD6801B25
Series: RN73H
Operating Temperature Range: -55°C ~ 155°C
Features: 6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RN73H1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RN73H1JTTD6801B25TR, 2019-RN73H1JTTD6801B25, 2019-RN73H1JTTD6801B25-ND, 2019-RN73H1JTTD6801B25CT, 2019-RN73H1JTTD6801B25DKR

Buy Now
10W Resistor - 52-RN73H1JTTD6801B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.8K OHM 0.1% 1/10W 0603 Product overview: RN73H1JTTD6801B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1JTTD6801B25 can be used for catalog matching and distributor lookup.

RES 6.8K OHM 0.1% 1/10W 0603 Product overview: RN73H1JTTD6801B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1JTTD6801B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD6801B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD6801B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD6801B25DKR-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD6801B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD6801B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD6801B25CT-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD6801B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD6801B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD6801B25TR-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1JTTD6801B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD6801B25
Chip Resistor - Surface Mount RN73H1JTTD6801B25
RES 6.8K OHM 0.1% 1/10W 0603

RES 6.8K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73H1JTTD6801B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD6801B25
Chip Resistor - Surface Mount RN73H1JTTD6801B25
RES 6.8K OHM 0.1% 1/10W 0603

RES 6.8K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 892089-RN73H1JTTD6801B25 52-RN73H1JTTD6801B25 2019-RN73H1JTTD6801B25DKR-ND RN73H1JTTD6801B25 RN73H1JTTD6801B25
Product Name Chip Resistor - Surface Mount - RN73H1JTTD6801B25 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm Thin Film MetalFilm MetalFilm MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms 6800 ohms
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers