665 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
665 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
665 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 665K OHM 0.1% 1/10W 0603
RES, 665K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES
RES 665K OHM 0.1% 1/10W 0603
RES 665K OHM 0.1% 1/10W 0603
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN73H1JTTD6653B25DKR-ND | RN73H1JTTD6653B25 | 85AH2864 | RN73H1JTTD6653B25 | RN73H1JTTD6653B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 665K, 0.1%, 0.1W, 0603 Rohs Compliant Koa | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | 0603; 0603 (1608 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |