49.9 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 49.9K OHM 0.25% 1/10W 0603
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H1JTTD4992C25TR-ND | RN73H1JTTD4992C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |