KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1JTTD39R0F100

Description
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1JTTD39R0F100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD39R0F100TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD39R0F100TR-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD39R0F100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD39R0F100DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD39R0F100DKR-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD39R0F100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD39R0F100CT-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD39R0F100CT-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RN73H1JTTD39R0F100 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73H1JTTD39R0F100
Resistors - Chip Resistor - Surface Mount RN73H1JTTD39R0F100
RES 39 OHM 1% 1/10W 0603

RES 39 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 2019-RN73H1JTTD39R0F100TR-ND RN73H1JTTD39R0F100
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details