KOA Speer Electronics, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers RN73H1JTTD3302B25

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Resistance (Ohms): 5 Tolerance: ±20% Power Rating: 1/4(W) Voltage Rating: 600V Packaging: Bulk Packaging: Bulk Height: 0.650" (16.50mm) Length: 0.50' (152.4mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Resistance (Ohms): 5 Tolerance: ±20% Power Rating: 1/4(W) Voltage Rating: 600V Packaging: Bulk Packaging: Bulk Height: 0.650" (16.50mm) Length: 0.50' (152.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Resistance (Ohms): 5 Tolerance: ±20% Power Rating: 1/4(W) Voltage Rating: 600V Packaging: Bulk Packaging: Bulk Height: 0.650" (16.50mm) Length: 0.50' (152.4mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Resistance (Ohms): 5
Tolerance: ±20%
Power Rating: 1/4(W)
Voltage Rating: 600V
Packaging: Bulk
Packaging: Bulk
Height: 0.650" (16.50mm)
Length: 0.50' (152.4mm)

Buy Now Datasheet
10W Resistor - 52-RN73H1JTTD3302B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 33K OHM 0.1% 1/10W 0603 Product overview: RN73H1JTTD3302B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1JTTD3302B25 can be used for catalog matching and distributor lookup.

RES 33K OHM 0.1% 1/10W 0603 Product overview: RN73H1JTTD3302B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1JTTD3302B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD3302B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD3302B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD3302B25TR-ND
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD3302B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD3302B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD3302B25CT-ND
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD3302B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD3302B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD3302B25DKR-ND
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1JTTD3302B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD3302B25
Chip Resistor - Surface Mount RN73H1JTTD3302B25
RES 33K OHM 0.1% 1/10W 0603

RES 33K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Chip Resistors
Product Number 52-RN73H1JTTD3302B25 2019-RN73H1JTTD3302B25TR-ND RN73H1JTTD3302B25
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Potentiometer Type Digital Potentiometer
Resistance Range 5 ohms 33000 ohms 33000 ohms
Tolerance 20 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 600 volts 75 volts
Technology / Construction Thin Film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data