KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1JTTD3301B25

Description
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1JTTD3301B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD3301B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD3301B25DKR-ND
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD3301B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD3301B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD3301B25CT-ND
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD3301B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD3301B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD3301B25TR-ND
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN73H1JTTD3301B25
892088-RN73H1JTTD3301B25
Chip Resistor - Surface Mount - RN73H1JTTD3301B25 892088-RN73H1JTTD3301B25
Manufacturer: KOA Speer Win Source Part Number: 892088-RN73H1JTTD330 1B25 Series: RN73H Operating Temperature Range: -55°C ~ 155°C Features: 3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RN73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RN73H1JTTD3301B 25-ND, 2019-RN73H1JTTD3301B 25DKR, 2019-RN73H1JTTD3301B 25TR, 2019-RN73H1JTTD3301B 25CT, 2019-RN73H1JTTD3301B 25

Manufacturer: KOA Speer
Win Source Part Number: 892088-RN73H1JTTD3301B25
Series: RN73H
Operating Temperature Range: -55°C ~ 155°C
Features: 3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RN73H1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RN73H1JTTD3301B25-ND, 2019-RN73H1JTTD3301B25DKR, 2019-RN73H1JTTD3301B25TR, 2019-RN73H1JTTD3301B25CT, 2019-RN73H1JTTD3301B25

Buy Now
10W Resistor - 52-RN73H1JTTD3301B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3.3K OHM 0.1% 1/10W 0603 Product overview: RN73H1JTTD3301B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1JTTD3301B25 can be used for catalog matching and distributor lookup.

RES 3.3K OHM 0.1% 1/10W 0603 Product overview: RN73H1JTTD3301B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1JTTD3301B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3K3, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH2752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH2752
Res, 3K3, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH2752
RES, 3K3, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 3K3, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RN73H1JTTD3301B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD3301B25
Chip Resistor - Surface Mount RN73H1JTTD3301B25
RES 3.3K OHM 0.1% 1/10W 0603

RES 3.3K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2019-RN73H1JTTD3301B25DKR-ND 892088-RN73H1JTTD3301B25 52-RN73H1JTTD3301B25 85AH2752 RN73H1JTTD3301B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RN73H1JTTD3301B25 10W Resistor Res, 3K3, 0.1%, 0.1W, 0603 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film MetalFilm
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details