KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1JTTD2701B25

Description
2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1JTTD2701B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD2701B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD2701B25DKR-ND
2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD2701B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD2701B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD2701B25CT-ND
2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD2701B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD2701B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD2701B25TR-ND
2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RN73H1JTTD2701B25 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73H1JTTD2701B25
Resistors - Chip Resistor - Surface Mount RN73H1JTTD2701B25
RES 2.7K OHM 0.1% 1/10W 0603

RES 2.7K OHM 0.1% 1/10W 0603

Supplier's Site
Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,100mW,75V - 430-RN73H1JTTD2701B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,100mW,75V
430-RN73H1JTTD2701B25
Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,100mW,75V 430-RN73H1JTTD2701B25
Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,100mW,75V

Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,100mW,75V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN73H1JTTD2701B25DKR-ND RN73H1JTTD2701B25 430-RN73H1JTTD2701B25
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,100mW,75V
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Thin Film (Chip); Metal Film
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers