RES 2.52K OHM 1% 1/10W 0603 Product overview: RN73H1JTTD2521F100 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1JTTD2521F10
2.52 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
2.52 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
2.52 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 2.52K OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RN73H1JTTD2521F100 | 2019-RN73H1JTTD2521F100DKR-ND | RN73H1JTTD2521F100 |
| Product Name | 10W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | MetalFilm | MetalFilm |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 2520 ohms | 2520 ohms | |
| Operating DC Voltage | 75 volts | ||
| Operating AC Voltage | 75 volts |