246 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
246 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
246 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES, 246K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
RES 246K OHM 1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RN73H1JTTD2463F100TR-ND | 85AH2717 | RN73H1JTTD2463F100 |
| Product Name | Chip Resistor - Surface Mount | Res, 246K, 1%, 0.1W, 0603 Rohs Compliant Koa | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Tolerance | 1 +/- % | 1 +/- % |