KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1JTTD2202B25

Description
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1JTTD2202B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD2202B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD2202B25DKR-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD2202B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD2202B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD2202B25TR-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD2202B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD2202B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD2202B25CT-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN73H1JTTD2202B25
892087-RN73H1JTTD2202B25
Chip Resistor - Surface Mount - RN73H1JTTD2202B25 892087-RN73H1JTTD2202B25
Manufacturer: KOA Speer Win Source Part Number: 892087-RN73H1JTTD220 2B25 Series: RN73H Operating Temperature Range: -55°C ~ 155°C Features: 22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RN73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RN73H1JTTD2202B 25DKR, 2019-RN73H1JTTD2202B 25, 2019-RN73H1JTTD2202B 25TR, 2019-RN73H1JTTD2202B 25-ND, 2019-RN73H1JTTD2202B 25CT

Manufacturer: KOA Speer
Win Source Part Number: 892087-RN73H1JTTD2202B25
Series: RN73H
Operating Temperature Range: -55°C ~ 155°C
Features: 22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RN73H1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RN73H1JTTD2202B25DKR, 2019-RN73H1JTTD2202B25, 2019-RN73H1JTTD2202B25TR, 2019-RN73H1JTTD2202B25-ND, 2019-RN73H1JTTD2202B25CT

Buy Now
Chip Resistor - Surface Mount - RN73H1JTTD2202B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD2202B25
Chip Resistor - Surface Mount RN73H1JTTD2202B25
RES 22K OHM 0.1% 1/10W 0603

RES 22K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN73H1JTTD2202B25DKR-ND 892087-RN73H1JTTD2202B25 RN73H1JTTD2202B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RN73H1JTTD2202B25 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details