KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1JTTD20R0B25

Description
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1JTTD20R0B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD20R0B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD20R0B25DKR-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD20R0B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD20R0B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD20R0B25TR-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD20R0B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD20R0B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD20R0B25CT-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RN73H1JTTD20R0B25 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73H1JTTD20R0B25
Resistors - Chip Resistor - Surface Mount RN73H1JTTD20R0B25
RES 20 OHM 0.1% 1/10W 0603

RES 20 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RN73H1JTTD20R0B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD20R0B25
Chip Resistor - Surface Mount RN73H1JTTD20R0B25
RES 20 OHM 0.1% 1/10W 0603

RES 20 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN73H1JTTD20R0B25DKR-ND RN73H1JTTD20R0B25 RN73H1JTTD20R0B25
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567475P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details