KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1JTTD1503B25

Description
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1503B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD1503B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD1503B25DKR-ND
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1503B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD1503B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD1503B25TR-ND
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1503B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD1503B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD1503B25CT-ND
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: KOA Speer Electronics, Inc. Category: Resistors Chip Resistor - Surface Mount Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 150 kOhms Tolerance: ±0.1% Power (Watts): 0.1W, 1/10W Composition: Metal Film Features: Automotive AEC-Q200, Moisture Resistant Temperature Coefficient: ±25ppm/°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: KOA Speer Electronics, Inc.
Category: Resistors Chip Resistor - Surface Mount
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 150 kOhms
Tolerance: ±0.1%
Power (Watts): 0.1W, 1/10W
Composition: Metal Film
Features: Automotive AEC-Q200, Moisture Resistant
Temperature Coefficient: ±25ppm/°C

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1JTTD1503B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD1503B25
Chip Resistor - Surface Mount RN73H1JTTD1503B25
RES 150K OHM 0.1% 1/10W 0603

RES 150K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 150K, 0.1%, 0.1W, 0603 Rohs Compliant Koa - 85AH2659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
85AH2659
Res, 150K, 0.1%, 0.1W, 0603 Rohs Compliant Koa 85AH2659
RES, 150K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 150K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2019-RN73H1JTTD1503B25DKR-ND RN73H1JTTD1503B25 85AH2659
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 150K, 0.1%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details