15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RN73H1JTTD1502B25DKR-ND | 1786427 | 1877919 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | Thin film | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 |
| Tolerance | 0.1000 +/- % |