143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 143K OHM 0.1% 1/10W 0603
RES 143K OHM 0.1% 1/10W 0603
RES 143K OHM 0.1% 1/10W 0603
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 2019-RN73H1JTTD1433B25TR-ND | RN73H1JTTD1433B25 | RN73H1JTTD1433B25 | RN73H1JTTD1433B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |