KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1JTTD1432C25

Description
14.3 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
14.3 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1432C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD1432C25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD1432C25TR-ND
14.3 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

14.3 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1JTTD1432C25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD1432C25
Chip Resistor - Surface Mount RN73H1JTTD1432C25
RES 14.3K OHM 0.25% 1/10W 0603

RES 14.3K OHM 0.25% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H1JTTD1432C25TR-ND RN73H1JTTD1432C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details