KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1JTTD1420B50

Description
142 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
142 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1420B50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD1420B50TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD1420B50TR-ND
142 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

142 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1JTTD1420B50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD1420B50
Chip Resistor - Surface Mount RN73H1JTTD1420B50
RES 142 OHM 0.1% 1/10W 0603

RES 142 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73H1JTTD1420B50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD1420B50
Chip Resistor - Surface Mount RN73H1JTTD1420B50
RES 142 OHM 0.1% 1/10W 0603

RES 142 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RN73H1JTTD1420B50TR-ND RN73H1JTTD1420B50 RN73H1JTTD1420B50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 142 ohms 142 ohms 142 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details