12 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-RN73H1JTTD12R0D25TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | 0603; 0603 |
| Resistance Range | 12 ohms |